Pelonis Technologies, Inc.
175mm DC Centrifugal Fan
R1D175-AB01-01
Description
Impeller: PA66+20%GF
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: PA66+20%GF
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Impeller: PA66+20%GF
Life: 40,000 hours
IP Rating: IP42
Operating Temp: -20C~+60C
Bearings: Ball
Lead Wires: 20 AWG
RoHS Compliant
- Impeller: PA66+20%GF
- Life: 40,000 hours
- IP Rating: IP42
- Operating Temp: -20C~+60C
- Bearings: Ball
- Lead Wires: 20 AWG
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
R1D175-AB01-01 |
|
Product Name
|
175mm DC Centrifugal Fan |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
294 SCFM (500 m³/hr)
|
|
Maximum Sound Level
|
65 dbA
|
|
Nominal Voltage
|
16 to 28 volts
|
|
Nominal Power
|
34 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.5 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level
27.6 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level
23.6 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level
40.11 dbA
View Details