Pelonis Technologies, Inc. 133mm DC Centrifugal Fan R1D133-AA01-01

Description
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133mm DC Centrifugal Fan - R1D133-AA01-01 - Pelonis Technologies, Inc.
Exton, PA, USA
133mm DC Centrifugal Fan
R1D133-AA01-01
133mm DC Centrifugal Fan R1D133-AA01-01
Impeller: PA66+20%GF Life: 40,000 hours IP Rating: IP42 Operating Temp: -20C~+60C Bearings: Ball Lead Wires: 20 AWG RoHS Compliant
  • Impeller: PA66+20%GF
  • Life: 40,000 hours
  • IP Rating: IP42
  • Operating Temp: -20C~+60C
  • Bearings: Ball
  • Lead Wires: 20 AWG
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R1D133-AA01-01
Product Name 133mm DC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr)
Maximum Sound Level 63 dbA
Nominal Voltage 36 to 57 volts
Nominal Power 28 watts
Unlock Full Specs
to access all available technical data

Similar Products

9226-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
6026-7 Series 3.07 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
8026-7 Series 1.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level 31.6 dbA
View Details
6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - D6025Y48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level 45.6 dbA
View Details