Pelonis Technologies, Inc. 1225-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan R1225M48BPLB1b-7

Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1225-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R1225M48BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1225-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R1225M48BPLB1b-7
1225-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan R1225M48BPLB1b-7
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.) 5V, 12V, 24V, 48V 78.16~176.75 CFM (2.21~5.00 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 25mm (4.72 x 4.72 x 0.98in.)
5V, 12V, 24V, 48V
78.16~176.75 CFM (2.21~5.00 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R1225M48BPLB1b-7
Product Name 1225-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2594 to ? in H2O (0.4847 to ? Torr)
Maximum Sound Level 40.09 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
AX12B004-B280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-B280-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 10.5 amps
View Details
6020-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details