The R1225L05BPLP1b-7 is a 120 x 120 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a voltage range of 4 to 6 volts, consuming 2.00 watts of power while delivering an airflow of 78.16 to 176.75 CFM (2.21 to 5.00 m¬=/min). The fan features dual ball bearings for enhanced reliability and has an operating temperature range of -10°C to +70°C, with a lifespan of approximately 70,000 hours. Constructed from thermoplastic PBT with a flame rating of UL94-V0, the fan is suitable for environments requiring durability. It includes locked rotor protection and is compliant with UL, CE, and RoHS standards. This fan is ideal for applications in HVAC, compact electronics, medical devices, industrial automation, aerospace, defense, and automotive products, particularly where effective cooling and environmental protection are critical.
120 x 120 x 25mm (4.72 x 4.72 x 0.98in.)
5V, 12V, 24V, 48V
78.16~176.75 CFM (2.21~5.00 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | R1225L05BPLP1b-7 |
| Product Name | 1225-7 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.2067 to ? in H2O (0.3862 to ? Torr) |
| Maximum Sound Level | 37.19 dbA |
| Nominal Voltage | 5 to 6 volts |
| Running Current | 0.4000 amps |