Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and automotive applications.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | PTRS-550SM-7522 |
| Product Name | 13500 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor |
| Commutation | Brush |
| DC Voltage Range | 3.6 to 9.6 VDC |
| Output Power | 0.0890 HP |
| Continuous Current | 1.8 amps |
| Continuous Torque | 0.4 In-lbs (0.4100 kg-cm) |