Pelonis Technologies, Inc. PM9225HA1BAT(L)-7 92 x 92 x 25 mm 120 V AC Fan PM9225HA1BAT(L)-7

Description
92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM9225HA1BAT(L)-7 92 x 92 x 25 mm 120 V AC Fan - PM9225HA1BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM9225HA1BAT(L)-7 92 x 92 x 25 mm 120 V AC Fan
PM9225HA1BAT(L)-7
PM9225HA1BAT(L)-7 92 x 92 x 25 mm 120 V AC Fan PM9225HA1BAT(L)-7
92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.

92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM9225HA1BAT(L)-7
Product Name PM9225HA1BAT(L)-7 92 x 92 x 25 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure 0.0898 to ? in H2O (0.1677 to ? Torr)
Maximum Sound Level 21.6 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.6 dbA
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details