80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PM8038MA2BAT(L)-7 |
| Product Name | PM8038MA2BAT(L)-7 80 x 80 x 38 mm 230 V AC Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 20.5 SCFM (34.84 m³/hr) |
| Maximum Static Pressure | 0.1024 to ? in H2O (0.1912 to ? Torr) |
| Maximum Sound Level | 21.8 dbA |
| Nominal Voltage | 230 volts |