Pelonis Technologies, Inc. PM8038LA1BAT(L)-7 80 x 80 x 38 mm 120 V AC Fan PM8038LA1BAT(L)-7

Description
80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM8038LA1BAT(L)-7 80 x 80 x 38 mm 120 V AC Fan - PM8038LA1BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM8038LA1BAT(L)-7 80 x 80 x 38 mm 120 V AC Fan
PM8038LA1BAT(L)-7
PM8038LA1BAT(L)-7 80 x 80 x 38 mm 120 V AC Fan PM8038LA1BAT(L)-7
80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.

80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM8038LA1BAT(L)-7
Product Name PM8038LA1BAT(L)-7 80 x 80 x 38 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.6 SCFM (28.22 m³/hr)
Maximum Static Pressure 0.0630 to ? in H2O (0.1177 to ? Torr)
Maximum Sound Level 17.8 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
5010-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB454 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.02 SCFM (1.74 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
View Details