Pelonis Technologies, Inc. PM8038HA2BAT(L)-7 80 x 80 x 38 mm 230 V AC Fan PM8038HA2BAT(L)-7

Description
80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM8038HA2BAT(L)-7 80 x 80 x 38 mm 230 V AC Fan - PM8038HA2BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM8038HA2BAT(L)-7 80 x 80 x 38 mm 230 V AC Fan
PM8038HA2BAT(L)-7
PM8038HA2BAT(L)-7 80 x 80 x 38 mm 230 V AC Fan PM8038HA2BAT(L)-7
80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.

80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM8038HA2BAT(L)-7
Product Name PM8038HA2BAT(L)-7 80 x 80 x 38 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.5 SCFM (36.54 m³/hr)
Maximum Static Pressure 0.1102 to ? in H2O (0.2060 to ? Torr)
Maximum Sound Level 22.4 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
0.38 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3885 SCFM (0.6603 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
7025-7 Series 0.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
6025-5 Series 2.16 Watt (W) Power Brushless DC Axial Fan - D6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details