The PM8038HA1BAT(L)-7 is an 80 x 80 x 38 mm AC fan designed for operation at 120 V and 60 Hz. It features a ball bearing design, providing a maximum airflow of 26.3 CFM at a speed of 3050 RPM. The fan operates with a power consumption of 8.6 W and a current draw of 0.74 A. It has a noise level of 30.3 dBA, making it suitable for applications where sound levels are a consideration. The fan is constructed with an aluminum alloy frame and a UL94V-0 reinforced plastic impeller, ensuring durability and compliance with safety standards. Its operating temperature range is from -20 to +85°C, and it has a life expectancy of 50,000 hours at 20°C. The fan is also impedance protected and has a dielectric strength of 1500 VAC.
80 x 80 x 38 mm (3.15 x 3.15 x 1.50 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 12 CFM to 26 CFM. CE, UL, listed.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PM8038HA1BAT(L)-7 |
| Product Name | PM8038HA1BAT(L)-7 80 x 80 x 38 mm 120 V AC Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 26.3 SCFM (44.7 m³/hr) |
| Maximum Static Pressure | 0.1614 to ? in H2O (0.3016 to ? Torr) |
| Maximum Sound Level | 30.3 dbA |
| Nominal Voltage | 120 volts |