Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PM8025HA2BAL-7 |
| Product Name | PM8025HA2BAL-7 80 x 80 x 25 mm 230 V AC Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 16 SCFM (27.2 m³/hr) |
| Maximum Static Pressure | 0.0787 to ? in H2O (0.1471 to ? Torr) |
| Maximum Sound Level | 22 dbA |