Pelonis Technologies, Inc. PM8025HA1BAT(L)-7 80 x 80 x 25 mm 120 V AC Fan PM8025HA1BAT(L)-7

Description
80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM8025HA1BAT(L)-7 80 x 80 x 25 mm 120 V AC Fan - PM8025HA1BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM8025HA1BAT(L)-7 80 x 80 x 25 mm 120 V AC Fan
PM8025HA1BAT(L)-7
PM8025HA1BAT(L)-7 80 x 80 x 25 mm 120 V AC Fan PM8025HA1BAT(L)-7
80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.

80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM8025HA1BAT(L)-7
Product Name PM8025HA1BAT(L)-7 80 x 80 x 25 mm 120 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.9 SCFM (32.12 m³/hr)
Maximum Static Pressure 0.1122 to ? in H2O (0.2096 to ? Torr)
Maximum Sound Level 22.5 dbA
Nominal Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 0.89 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
4028-5 Series 4.54 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
View Details
6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
6025-5 Series 2.16 Watt (W) Power Brushless DC Axial Fan - D6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details