Pelonis Technologies, Inc. PM1751MA2BAT(L)-7 172 x 150 x 51 mm 230 V AC Fan PM1751MA2BAT(L)-7

Description
172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0 Voltages from 120 V to 230 V, 175 CFM to 239 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0 Voltages from 120 V to 230 V, 175 CFM to 239 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM1751MA2BAT(L)-7 172 x 150 x 51 mm 230 V AC Fan - PM1751MA2BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM1751MA2BAT(L)-7 172 x 150 x 51 mm 230 V AC Fan
PM1751MA2BAT(L)-7
PM1751MA2BAT(L)-7 172 x 150 x 51 mm 230 V AC Fan PM1751MA2BAT(L)-7
172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0 Voltages from 120 V to 230 V, 175 CFM to 239 CFM. CE, UL, listed.
  • 172 x 150 x 51 mm (6.77 x 5.91 x 2.01 in).
  • Aluminum alloy frame,
  • reinforced thermoplastic PBT impeller,
  • class UL94V-0 Voltages from 120 V to 230 V,
  • 175 CFM to 239 CFM.
  • CE, UL, listed.
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM1751MA2BAT(L)-7
Product Name PM1751MA2BAT(L)-7 172 x 150 x 51 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 211 SCFM (358 m³/hr)
Maximum Static Pressure 0.3283 to ? in H2O (0.6135 to ? Torr)
Maximum Sound Level 49.1 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
4015-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.6 dbA
View Details
5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details