Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PM1751HA2BAL-5 |
| Product Name | PM1751HA2BAL-5 172 x 150 x 51 mm 230 V AC Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 197 SCFM (335 m³/hr) |
| Maximum Static Pressure | 0.4921 to ? in H2O (0.9194 to ? Torr) |
| Maximum Sound Level | 45 dbA |