Pelonis Technologies, Inc. PM1238LA1BAL-5 120 x 120 x 38 mm 100~125 V AC Fan PM1238LA1BAL-5

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM1238LA1BAL-5 120 x 120 x 38 mm 100~125 V AC Fan - PM1238LA1BAL-5 - Pelonis Technologies, Inc.
Exton, PA, USA
PM1238LA1BAL-5 120 x 120 x 38 mm 100~125 V AC Fan
PM1238LA1BAL-5
PM1238LA1BAL-5 120 x 120 x 38 mm 100~125 V AC Fan PM1238LA1BAL-5
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM1238LA1BAL-5
Product Name PM1238LA1BAL-5 120 x 120 x 38 mm 100~125 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74 SCFM (126 m³/hr)
Maximum Static Pressure 0.1732 to ? in H2O (0.3236 to ? Torr)
Maximum Sound Level 36 dbA
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
View Details
9226-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
6025-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details