Pelonis Technologies, Inc. PM1225LA1BAT(L)-7 120 x 120 x 25 mm AC Fan PM1225LA1BAT(L)-7

Description
120 x 120 x 25 mm (4.72 x 4.72 x 0.98 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 45 CFM to 66 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
120 x 120 x 25 mm (4.72 x 4.72 x 0.98 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 45 CFM to 66 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM1225LA1BAT(L)-7 120 x 120 x 25 mm AC Fan - PM1225LA1BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM1225LA1BAT(L)-7 120 x 120 x 25 mm AC Fan
PM1225LA1BAT(L)-7
PM1225LA1BAT(L)-7 120 x 120 x 25 mm AC Fan PM1225LA1BAT(L)-7
120 x 120 x 25 mm (4.72 x 4.72 x 0.98 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 45 CFM to 66 CFM. CE, UL, listed.

120 x 120 x 25 mm (4.72 x 4.72 x 0.98 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 45 CFM to 66 CFM. CE, UL, listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM1225LA1BAT(L)-7
Product Name PM1225LA1BAT(L)-7 120 x 120 x 25 mm AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.6 SCFM (87.71 m³/hr)
Maximum Static Pressure 0.0591 to ? in H2O (0.1103 to ? Torr)
Maximum Sound Level 28.8 dbA
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details
6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
4028-5 Series 7.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details