Today's industries require cooling products that are increasingly smaller and lightweight, have low power consumption, low noise, and reduced heat generation.
Frameless Fans provide optimal cooling performance because they do not include a fan frame and can be mounted directly onto circuit boards or into custom enclosures that have limited space.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PLD05010B12M-I |
| Product Name | 1.80 Watt (W) Power PLD05010B-I Series Type I Frameless Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Sound Level | 24.7 dbA |
| Nominal Voltage | 12 volts |
| Running Current | 0.1500 amps |