Pelonis Technologies, Inc. 1751-3 Series 80.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751Z48BALA1b-3

Description
172 x 150 x 51mm (6.77 x 5.91 x 2.00in.) 12V, 24V, 48V 241.46~413.93 CFM (6.84~11.72 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
172 x 150 x 51mm (6.77 x 5.91 x 2.00in.) 12V, 24V, 48V 241.46~413.93 CFM (6.84~11.72 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-3 Series 80.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751Z48BALA1b-3 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-3 Series 80.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751Z48BALA1b-3
1751-3 Series 80.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751Z48BALA1b-3
172 x 150 x 51mm (6.77 x 5.91 x 2.00in.) 12V, 24V, 48V 241.46~413.93 CFM (6.84~11.72 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

172 x 150 x 51mm (6.77 x 5.91 x 2.00in.)
12V, 24V, 48V
241.46~413.93 CFM (6.84~11.72 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751Z48BALA1b-3
Product Name 1751-3 Series 80.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.99 to ? in H2O (3.71 to ? Torr)
Maximum Sound Level 70.1 dbA
Nominal Voltage 48 to 57 volts
Running Current 1.68 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 2.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3516 to ? in H2O (0.6568 to ? Torr)
Maximum Sound Level 33.5 dbA
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details
4020-5 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Z24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8768 to ? in H2O (1.64 to ? Torr)
Maximum Sound Level 45.4 dbA
View Details