Pelonis Technologies, Inc. 1751-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751M48BALB1b-7

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1751-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751M48BALB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751M48BALB1b-7
1751-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751M48BALB1b-7
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
193.86~323.09 CFM (5.49~9.15 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751M48BALB1b-7
Product Name 1751-7 Series 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4346 to ? in H2O (0.8121 to ? Torr)
Maximum Sound Level 50.2 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details
8015-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details