Pelonis Technologies, Inc. 1751-5 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751L12BALB1b-5

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P1751L12BALB1b-5 is a 6.48 Watt Brushless DC Axial Fan designed for efficient cooling in various applications. It operates at a nominal voltage of 12V and has a current rating of 0.54A, producing an airflow of approximately 179.98 CFM (5.10 m¬=/min) at a speed of 2500 RPM. The fan features a dual ball bearing design, ensuring reliability and longevity with an operating life of up to 70,000 hours. This model is constructed with an aluminum frame and a thermoplastic impeller, providing durability and resistance to harsh environments. It is rated for operation in temperatures ranging from -10¬8C to +70¬8C and includes locked rotor protection for added safety. The fan also meets various environmental standards, being UL, CE, and RoHS compliant. Its compact dimensions of 150 x 172 x 51 mm (5.91 x 6.77 x 2.00 in) make it suitable for integration into space-constrained applications.

Datasheet Summary
Powered by GS/AI

The P1751L12BALB1b-5 is a 6.48 Watt Brushless DC Axial Fan designed for efficient cooling in various applications. It operates at a nominal voltage of 12V and has a current rating of 0.54A, producing an airflow of approximately 179.98 CFM (5.10 m¬=/min) at a speed of 2500 RPM. The fan features a dual ball bearing design, ensuring reliability and longevity with an operating life of up to 70,000 hours. This model is constructed with an aluminum frame and a thermoplastic impeller, providing durability and resistance to harsh environments. It is rated for operation in temperatures ranging from -10¬8C to +70¬8C and includes locked rotor protection for added safety. The fan also meets various environmental standards, being UL, CE, and RoHS compliant. Its compact dimensions of 150 x 172 x 51 mm (5.91 x 6.77 x 2.00 in) make it suitable for integration into space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
1751-5 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751L12BALB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-5 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751L12BALB1b-5
1751-5 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751L12BALB1b-5
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 179.98~374.35 CFM (5.10~10.60 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
179.98~374.35 CFM (5.10~10.60 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751L12BALB1b-5
Product Name 1751-5 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3476 to ? in H2O (0.6495 to ? Torr)
Maximum Sound Level 48.93 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.5400 amps
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026X12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6331 to ? in H2O (1.18 to ? Torr)
Maximum Sound Level 49.8 dbA
View Details
4010-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1465 to ? in H2O (0.2736 to ? Torr)
Maximum Sound Level 23.9 dbA
View Details