Pelonis Technologies, Inc. 1751-7 Series 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751H12BALB1b-7

Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P1751H12BALB1b-7 is a brushless DC axial fan designed for high-performance cooling applications. It operates at a nominal voltage of 12V and has a power consumption of 19.20 Watts. The fan features a dual ball bearing design, ensuring reliability and longevity, with an operating life rated at 70,000 hours. It is capable of delivering an airflow range of approximately 193.86 to 267.71 CFM (5.49 to 7.58 m¬=/min) at a maximum speed of 2900 RPM. Constructed with an aluminum frame and a thermoplastic PBT impeller, the fan is built to withstand harsh environmental conditions, offering IP51 protection against dust and moisture. The operating temperature range is from -10°C to +70°C, making it suitable for various applications, including HVAC, industrial automation, and medical devices. The fan also includes locked rotor protection for added safety. Compliance with UL, CE, and RoHS standards further ensures its suitability for use in regulated environments.

Datasheet Summary
Powered by GS/AI

The P1751H12BALB1b-7 is a brushless DC axial fan designed for high-performance cooling applications. It operates at a nominal voltage of 12V and has a power consumption of 19.20 Watts. The fan features a dual ball bearing design, ensuring reliability and longevity, with an operating life rated at 70,000 hours. It is capable of delivering an airflow range of approximately 193.86 to 267.71 CFM (5.49 to 7.58 m¬=/min) at a maximum speed of 2900 RPM. Constructed with an aluminum frame and a thermoplastic PBT impeller, the fan is built to withstand harsh environmental conditions, offering IP51 protection against dust and moisture. The operating temperature range is from -10°C to +70°C, making it suitable for various applications, including HVAC, industrial automation, and medical devices. The fan also includes locked rotor protection for added safety. Compliance with UL, CE, and RoHS standards further ensures its suitability for use in regulated environments.

Suppliers

Company
Product
Description
Supplier Links
1751-7 Series 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1751H12BALB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1751-7 Series 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1751H12BALB1b-7
1751-7 Series 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1751H12BALB1b-7
150 x 172 x 51mm (5.91 x 6.77 x 2.00in.) 12V, 24V, 48V 193.86~323.09 CFM (5.49~9.15 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 51mm (5.91 x 6.77 x 2.00in.)
12V, 24V, 48V
193.86~323.09 CFM (5.49~9.15 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 220±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1751H12BALB1b-7
Product Name 1751-7 Series 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5850 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 54.07 dbA
Nominal Voltage 12 to 14 volts
Running Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details