The P1238X12BPLB1b-7 is a Brushless DC Axial Fan from the 1238-7 Series by Pelonis Technologies, Inc. It features a size of 120 x 120 x 38 mm and operates at nominal voltages of 12V, with a power consumption of 8.76 Watts. The fan is capable of delivering airflow between 104.46 to 231.53 CFM (2.96 to 6.56 m¬=/min) and operates at a maximum speed of 3750 RPM. It is designed with dual ball bearings for enhanced reliability and has an operating temperature range of -10°C to +70°C, with an expected lifespan of 70,000 hours. The fan's construction includes a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. It also incorporates locked rotor protection and is compliant with UL, CE, and RoHS standards. The fan is suitable for various applications, including HVAC, compact electronics, medical devices, and industrial automation, particularly in environments requiring effective cooling and durability.
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
5V, 12V, 24V, 48V
104.46~231.53 CFM (2.96~6.56 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | P1238X12BPLB1b-7 |
| Product Name | 1238-7 Series 8.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.5972 to ? in H2O (1.12 to ? Torr) |
| Maximum Sound Level | 50.32 dbA |
| Nominal Voltage | 12 to 14 volts |
| Running Current | 0.7300 amps |