Pelonis Technologies, Inc. 1238-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1238M48BPLB1b-7

Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 5V, 12V, 24V, 48V 104.46~231.53 CFM (2.96~6.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 5V, 12V, 24V, 48V 104.46~231.53 CFM (2.96~6.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1238-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1238M48BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1238-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1238M48BPLB1b-7
1238-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1238M48BPLB1b-7
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 5V, 12V, 24V, 48V 104.46~231.53 CFM (2.96~6.56 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
5V, 12V, 24V, 48V
104.46~231.53 CFM (2.96~6.56 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1238M48BPLB1b-7
Product Name 1238-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3469 to ? in H2O (0.6480 to ? Torr)
Maximum Sound Level 42.96 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details