The P1232L24BPLB1b-7 is a 120 x 120 x 32 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and has a power consumption of 2.64 Watts. The fan provides an airflow range of 80.96 to 178.59 CFM (2.29 to 5.06 m¬=/min) and is equipped with dual ball bearings for enhanced reliability. It features a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. The operating temperature range is from -10°C to +70°C, with an expected lifespan of 70,000 hours. The fan includes locked rotor protection and is compliant with UL, CE, and RoHS standards, making it suitable for use in demanding environments.
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
5V, 12V, 24V, 48V
80.96~178.59 CFM (2.29~5.06 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | P1232L24BPLB1b-7 |
| Product Name | 1232-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.2465 to ? in H2O (0.4605 to ? Torr) |
| Maximum Sound Level | 37.49 dbA |
| Nominal Voltage | 24 to 27 volts |
| Running Current | 0.1100 amps |