Pelonis Technologies, Inc. 1232-5 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1232L24BPLB1b-5

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-5 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan - P1232L24BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-5 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan
P1232L24BPLB1b-5
1232-5 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan P1232L24BPLB1b-5
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number P1232L24BPLB1b-5
Product Name 1232-5 Series 3.24 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2469 to ? in H2O (0.4612 to ? Torr)
Maximum Sound Level 42.07 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
2510-5 Series 0.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0780 to ? in H2O (0.1456 to ? Torr)
Maximum Sound Level 18.14 dbA
View Details
8025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details