The P1232H24BPLB1b-5 is a 120 x 120 x 32 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and consumes 6.00 Watts of power. The fan features a dual ball bearing design, ensuring reliability and longevity with an operating life of up to 70,000 hours. It is capable of delivering airflow ranging from 134.21 CFM to 239.93 CFM (3.80 to 6.79 m¬=/min) and can operate effectively within a temperature range of -10°C to +70°C. The fan is constructed from thermoplastic PBT materials that meet UL94-V0 flammability standards, providing durability in demanding environments. Additionally, it includes locked rotor protection and is compliant with UL, CE, and RoHS standards, making it suitable for a variety of applications including HVAC, medical devices, and industrial automation.
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | P1232H24BPLB1b-5 |
| Product Name | 1232-5 Series 6.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.3846 to ? in H2O (0.7186 to ? Torr) |
| Maximum Sound Level | 47.92 dbA |
| Nominal Voltage | 24 to 27 volts |
| Running Current | 0.2500 amps |