Pelonis Technologies, Inc. 9232-7 Series 3.36 Watt (W) Power Brushless Direct Current (DC) Axial Fan K9238L48BPLB1b-7

Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9232-7 Series 3.36 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K9238L48BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9232-7 Series 3.36 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K9238L48BPLB1b-7
9232-7 Series 3.36 Watt (W) Power Brushless Direct Current (DC) Axial Fan K9238L48BPLB1b-7
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 38mm (3.62 x 3.62 x 1.50in.)
5V, 12V, 24V, 48V
71.58~163.61 CFM (2.03~4.63 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K9238L48BPLB1b-7
Product Name 9232-7 Series 3.36 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2610 to ? in H2O (0.4877 to ? Torr)
Maximum Sound Level 43 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.0700 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
6026-7 Series 3.07 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details