The K8038X48BPLB1b-5 is a brushless DC axial fan from Pelonis Technologies, featuring dimensions of 80 x 80 x 38 mm. It operates at nominal voltages of 12V, 24V, or 48V and has a power consumption of 32.64 Watts. The fan provides airflow ranging from 59.23 to 136.23 CFM (1.67 to 3.85 m¬=/min) and is designed for a maximum static pressure of 19.31 mmAq (0.76 inH,ÇÇO). Constructed with a thermoplastic PBT frame and impeller, both rated UL94-V0, the fan is equipped with dual ball bearings for enhanced reliability. It operates effectively within a temperature range of -10°C to +70°C and has an operational lifespan of approximately 70,000 hours. The fan also includes features such as locked rotor protection and is compliant with UL, CE, and RoHS standards, making it suitable for various applications including HVAC, medical devices, and industrial automation.
80 x 80 x 25mm (3.15 x 3.15 x 1.50in.)
12V, 24V, 48V
59.23~136.23 CFM (1.67~3.85 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | K8038X48BPLB1b-5 |
| Product Name | 8038-5 Series 32.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 3.04 to ? in H2O (5.68 to ? Torr) |
| Maximum Sound Level | 64.8 dbA |
| Nominal Voltage | 48 to 57 volts |
| Running Current | 0.6800 amps |