Pelonis Technologies, Inc. 8038-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038L12BPLB1b-7

Description
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8038-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K8038L12BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8038-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K8038L12BPLB1b-7
8038-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038L12BPLB1b-7
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 38mm (3.15 x 3.15 x 1.50in.)
12V, 24V, 48V
56.27~140.67 CFM (1.59~3.98 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K8038L12BPLB1b-7
Product Name 8038-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3500 to ? in H2O (0.6539 to ? Torr)
Maximum Sound Level 42.5 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
3010-5 Series 12 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2291 to ? in H2O (0.4281 to ? Torr)
Maximum Sound Level 28.53 dbA
View Details
6020-7 Series 3.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
0.12 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154U - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1200 SCFM (0.2040 m³/hr)
Maximum Static Pressure 0.0270 in H2O (0.0504 Torr)
View Details