Pelonis Technologies, Inc. 8038-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038H24BPLB1b-7

Description
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K8038H24BPLB1b-7 is a brushless DC axial fan from Pelonis Technologies, designed for high-performance cooling applications. It features dimensions of 80 x 80 x 38 mm and operates at nominal voltages of 12V, 24V, or 48V. The fan provides an airflow range of 56.27 to 140.67 CFM (1.59 to 3.98 m¬=/min) and has a maximum power consumption of 9.60 Watts. It is equipped with dual ball bearings for enhanced reliability and a lifespan of approximately 70,000 hours under normal operating conditions. The fan's construction includes a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. It operates effectively within a temperature range of -10¬8C to +70¬8C and includes features such as locked rotor protection. The fan is compliant with UL, CE, and RoHS standards, making it suitable for various applications, including HVAC, medical devices, and industrial automation. Its design also allows for effective operation in moderate to harsh environmental conditions, with IP51 to IP67 ratings for dust and moisture protection.

Datasheet Summary
Powered by GS/AI

The K8038H24BPLB1b-7 is a brushless DC axial fan from Pelonis Technologies, designed for high-performance cooling applications. It features dimensions of 80 x 80 x 38 mm and operates at nominal voltages of 12V, 24V, or 48V. The fan provides an airflow range of 56.27 to 140.67 CFM (1.59 to 3.98 m¬=/min) and has a maximum power consumption of 9.60 Watts. It is equipped with dual ball bearings for enhanced reliability and a lifespan of approximately 70,000 hours under normal operating conditions. The fan's construction includes a thermoplastic PBT frame and impeller, both rated UL94-V0 for flame resistance. It operates effectively within a temperature range of -10¬8C to +70¬8C and includes features such as locked rotor protection. The fan is compliant with UL, CE, and RoHS standards, making it suitable for various applications, including HVAC, medical devices, and industrial automation. Its design also allows for effective operation in moderate to harsh environmental conditions, with IP51 to IP67 ratings for dust and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
8038-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K8038H24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8038-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K8038H24BPLB1b-7
8038-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038H24BPLB1b-7
80 x 80 x 38mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 56.27~140.67 CFM (1.59~3.98 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 38mm (3.15 x 3.15 x 1.50in.)
12V, 24V, 48V
56.27~140.67 CFM (1.59~3.98 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K8038H24BPLB1b-7
Product Name 8038-7 Series 9.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.07 to ? in H2O (2 to ? Torr)
Maximum Sound Level 57.1 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.87 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304H - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.8829 SCFM (1.5 m³/hr)
Maximum Static Pressure 0.2630 in H2O (0.4914 Torr)
View Details
6015-9 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510H05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level 30.54 dbA
View Details