Pelonis Technologies, Inc. 8038-5 Series 18.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038H12BPLB1b-5

Description
80 x 80 x 25mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 59.23~136.23 CFM (1.67~3.85 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 59.23~136.23 CFM (1.67~3.85 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8038-5 Series 18.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K8038H12BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
8038-5 Series 18.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K8038H12BPLB1b-5
8038-5 Series 18.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K8038H12BPLB1b-5
80 x 80 x 25mm (3.15 x 3.15 x 1.50in.) 12V, 24V, 48V 59.23~136.23 CFM (1.67~3.85 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 1.50in.)
12V, 24V, 48V
59.23~136.23 CFM (1.67~3.85 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K8038H12BPLB1b-5
Product Name 8038-5 Series 18.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.11 to ? in H2O (3.95 to ? Torr)
Maximum Sound Level 60.9 dbA
Nominal Voltage 12 to 13.2 volts
Running Current 1.55 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
8026-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details
6025-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details