Pelonis Technologies, Inc. 1725-13 Series 15.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725M12BALA1b-13

Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1725-13 Series 15.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1725M12BALA1b-13 - Pelonis Technologies, Inc.
Exton, PA, USA
1725-13 Series 15.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1725M12BALA1b-13
1725-13 Series 15.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725M12BALA1b-13
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 25mm (5.91 x 6.77 x 0.98in.)
12V, 24V, 48V
163.32~272.20 CFM (4.62~7.71 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1725M12BALA1b-13
Product Name 1725-13 Series 15.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4484 to ? in H2O (0.8378 to ? Torr)
Maximum Sound Level 57.12 dbA
Nominal Voltage 12 to 14 volts
Running Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.73 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level 36.27 dbA
View Details
5015-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
4010-7 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0681 to ? in H2O (0.1273 to ? Torr)
Maximum Sound Level 19.39 dbA
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details