Pelonis Technologies, Inc. 1725-13 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725L48BALA1b-13

Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1725-13 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1725L48BALA1b-13 - Pelonis Technologies, Inc.
Exton, PA, USA
1725-13 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1725L48BALA1b-13
1725-13 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1725L48BALA1b-13
150 x 172 x 25mm (5.91 x 6.77 x 0.98in.) 12V, 24V, 48V 163.32~272.20 CFM (4.62~7.71 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

150 x 172 x 25mm (5.91 x 6.77 x 0.98in.)
12V, 24V, 48V
163.32~272.20 CFM (4.62~7.71 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 22, 230±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1725L48BALA1b-13
Product Name 1725-13 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2870 to ? in H2O (0.5362 to ? Torr)
Maximum Sound Level 51.2 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
5015-7 Series 1.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
5010-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 40.11 dbA
View Details
6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details