Pelonis Technologies, Inc. 1238-11 AL Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238M48BALA1b-11

Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 165.75~277.75 CFM (4.69~7.86 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 165.75~277.75 CFM (4.69~7.86 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1238-11 AL Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1238M48BALA1b-11 - Pelonis Technologies, Inc.
Exton, PA, USA
1238-11 AL Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1238M48BALA1b-11
1238-11 AL Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238M48BALA1b-11
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 165.75~277.75 CFM (4.69~7.86 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
12V, 24V, 48V
165.75~277.75 CFM (4.69~7.86 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1238M48BALA1b-11
Product Name 1238-11 AL Series 28.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7665 to ? in H2O (1.43 to ? Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

2510-5 Series 0.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0780 to ? in H2O (0.1456 to ? Torr)
Maximum Sound Level 18.14 dbA
View Details
3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details
1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2235 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.2 SCFM (2.04 m³/hr)
Maximum Static Pressure 0.1220 in H2O (0.2279 Torr)
View Details