Pelonis Technologies, Inc. 1238-11 AL Series 22.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238L24BALA1b-11

Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 165.75~277.75 CFM (4.69~7.86 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 165.75~277.75 CFM (4.69~7.86 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1238-11 AL Series 22.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1238L24BALA1b-11 - Pelonis Technologies, Inc.
Exton, PA, USA
1238-11 AL Series 22.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1238L24BALA1b-11
1238-11 AL Series 22.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238L24BALA1b-11
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 165.75~277.75 CFM (4.69~7.86 m³/min) Dual Ball Bearings Frame: Aluminum Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
12V, 24V, 48V
165.75~277.75 CFM (4.69~7.86 m³/min)
Dual Ball Bearings
Frame: Aluminum
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1238L24BALA1b-11
Product Name 1238-11 AL Series 22.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5949 to ? in H2O (1.11 to ? Torr)
Maximum Sound Level 56.7 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.9500 amps
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
6020-7 Series 4.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details