Pelonis Technologies, Inc. 1238-5 Series 17.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238H48BPLB1b-5

Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 190.31~236.83 CFM (5.39~6.71 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 190.31~236.83 CFM (5.39~6.71 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1238-5 Series 17.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1238H48BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1238-5 Series 17.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1238H48BPLB1b-5
1238-5 Series 17.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1238H48BPLB1b-5
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.) 12V, 24V, 48V 190.31~236.83 CFM (5.39~6.71 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
12V, 24V, 48V
190.31~236.83 CFM (5.39~6.71 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1238H48BPLB1b-5
Product Name 1238-5 Series 17.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8319 to ? in H2O (1.55 to ? Torr)
Maximum Sound Level 57.78 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.3550 amps
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
6020-7 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
4020-7 Series 0.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details