The K1238H12BPLB1b-7 is a 120 x 120 x 38 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 12V and has a power consumption of 19.50 Watts. The fan provides an airflow range of 130.45 to 188.64 CFM (3.69 to 5.34 m¬=/min) and operates at speeds up to 4,700 RPM. It features dual ball bearings for enhanced reliability and a lifespan of approximately 70,000 hours. The fan is constructed from thermoplastic PBT with a UL94-V0 rating, ensuring durability. It is equipped with locked rotor protection and is compliant with UL, CE, and RoHS standards. The operating temperature range is -10°C to +70°C, making it suitable for various environments. This fan is ideal for applications requiring robust cooling solutions with programmable control features.
120 x 120 x 38mm (4.72 x 4.72 x 1.50in.)
5V, 12V, 24V, 48V
104.46~231.53 CFM (2.96~6.56 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | K1238H12BPLB1b-7 |
| Product Name | 1238-7 Series 19.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.9173 to ? in H2O (1.71 to ? Torr) |
| Maximum Sound Level | 57.78 dbA |
| Nominal Voltage | 12 to 14 volts |
| Running Current | 1.62 amps |