Pelonis Technologies, Inc. 1232-7 Series 21.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1232Y24BPLB1b-7

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-7 Series 21.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1232Y24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-7 Series 21.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1232Y24BPLB1b-7
1232-7 Series 21.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1232Y24BPLB1b-7
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
5V, 12V, 24V, 48V
80.96~178.59 CFM (2.29~5.06 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1232Y24BPLB1b-7
Product Name 1232-7 Series 21.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.09 to ? in H2O (2.03 to ? Torr)
Maximum Sound Level 59.74 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.8960 amps
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.18 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
6025-5 Series 2.88 Watt (W) Power Brushless DC Axial Fan - D6025H48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
7025-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level 39.3 dbA
View Details
4028-5 Series 7.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details