Pelonis Technologies, Inc. 1232-7 Series 13.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1232H24BPLB1b-7

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-7 Series 13.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K1232H24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-7 Series 13.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K1232H24BPLB1b-7
1232-7 Series 13.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan K1232H24BPLB1b-7
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 5V, 12V, 24V, 48V 80.96~178.59 CFM (2.29~5.06 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
5V, 12V, 24V, 48V
80.96~178.59 CFM (2.29~5.06 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K1232H24BPLB1b-7
Product Name 1232-7 Series 13.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8055 to ? in H2O (1.5 to ? Torr)
Maximum Sound Level 54.35 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.5740 amps
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 1.35 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
8026-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details