Pelonis Technologies, Inc. DC Cross Flow Fan JSD-030A Series JSD-03029A12

Description
145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.
Request a Quote
Description
145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JSD-030A Series - JSD-03029A12 - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JSD-030A Series
JSD-03029A12
DC Cross Flow Fan JSD-030A Series JSD-03029A12
145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.

145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JSD-03029A12
Product Name DC Cross Flow Fan JSD-030A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.91 SCFM (78.03 m³/hr)
Maximum Static Pressure 0.0591 in H2O (0.1103 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details