Pelonis Technologies, Inc. DC Cross Flow Fan JSD-030A Series JSD-03019A12

Description
145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.
Request a Quote
Description
145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JSD-030A Series - JSD-03019A12 - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JSD-030A Series
JSD-03019A12
DC Cross Flow Fan JSD-030A Series JSD-03019A12
145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.

145mm (5.7in) to 347mm (13.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.5mmAq (0.059inH2O) to 1.9mmAq (0.074inH2O), Maximum Air Flow: 21CFM (0.6m3/min) to 49CFM (1.3m3/min). CE, UL listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JSD-03019A12
Product Name DC Cross Flow Fan JSD-030A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35.31 SCFM (60.03 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
Maximum Sound Level 31 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA308 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.91 SCFM (3.24 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details