720mm (28.3in) to 840mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.3mmAq (0~0.051inH2O) to 0~1.5mmAq (0~0.059inH2O), Maximum Air Flow: 0~197.76CFM (0~5.6m3/min) to 0~268.39CFM (0~7.6m3/min).
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JQT-454242-24Q-4B |
| Product Name | EC Cross Flow Fan JQT-45 Series (Double Blower) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.0 to 268 SCFM (0.0 to 456 m³/hr) |
| Maximum Static Pressure | 0.0 to 0.0551 in H2O (0.0 to 0.1030 Torr) |
| Maximum Sound Level | 0.0 to 45 dbA |
| Nominal Voltage | 24 volts |