305mm (12.0in) to 485mm (19.1in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~2.7mmAq (0~0.106inH2O) to 0~3.2mmAq (0~0.125inH2O), Maximum Air Flow: 0~141.26CFM (0~4.0m3/min) to 0~211.89CFM (0~6.0m3/min).
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JQT-06536A24Q-3B |
| Product Name | EC Cross Flow Fan JQT-065A Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.0 to 212 SCFM (0.0 to 360 m³/hr) |
| Maximum Static Pressure | 0.0 to 0.1181 in H2O (0.0 to 0.2207 Torr) |
| Maximum Sound Level | 0.0 to 47 dbA |
| Nominal Voltage | 24 volts |