Pelonis Technologies, Inc. EC Cross Flow Fan JQFT-603030 Series (Double Blower) JQFT-603030-24Q-4B

Description
Rated Voltage: 24 Volts, Rated Current: 0~0.40 Amps. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.3mmAq (0~0.051inH2O), Maximum Air Flow: 0~233.08CFM (0~6.6m3/min).
Request a Quote
Description
Rated Voltage: 24 Volts, Rated Current: 0~0.40 Amps. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.3mmAq (0~0.051inH2O), Maximum Air Flow: 0~233.08CFM (0~6.6m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EC Cross Flow Fan JQFT-603030 Series (Double Blower) - JQFT-603030-24Q-4B - Pelonis Technologies, Inc.
Exton, PA, USA
EC Cross Flow Fan JQFT-603030 Series (Double Blower)
JQFT-603030-24Q-4B
EC Cross Flow Fan JQFT-603030 Series (Double Blower) JQFT-603030-24Q-4B
Rated Voltage: 24 Volts, Rated Current: 0~0.40 Amps. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.3mmAq (0~0.051inH2O), Maximum Air Flow: 0~233.08CFM (0~6.6m3/min).

Rated Voltage: 24 Volts, Rated Current: 0~0.40 Amps. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~1.3mmAq (0~0.051inH2O), Maximum Air Flow: 0~233.08CFM (0~6.6m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQFT-603030-24Q-4B
Product Name EC Cross Flow Fan JQFT-603030 Series (Double Blower)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.0 to 233 SCFM (0.0 to 396 m³/hr)
Maximum Static Pressure 0.0 to 0.0512 in H2O (0.0 to 0.0956 Torr)
Maximum Sound Level 0.0 to 37 dbA
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 3.60 Watt (W) Power Brushless DC Axial Fan - C6025Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2235 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.2 SCFM (2.04 m³/hr)
Maximum Static Pressure 0.1220 in H2O (0.2279 Torr)
View Details
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details