Pelonis Technologies, Inc. DC Cross Flow Fan JQD-060A Series JQD-06024A12Q

Description
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.
Request a Quote
Description
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JQD-060A Series - JQD-06024A12Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JQD-060A Series
JQD-06024A12Q
DC Cross Flow Fan JQD-060A Series JQD-06024A12Q
185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.

185mm (7.3in) to 425mm (16.7in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 2.5mmAq (0.098inH2O) to 6.3mmAq (0.248inH2O), Maximum Air Flow: 71CFM (2.0m3/min) to 149CFM (4.2m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQD-06024A12Q
Product Name DC Cross Flow Fan JQD-060A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 102 SCFM (174 m³/hr)
Maximum Static Pressure 0.1102 in H2O (0.2060 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
4015-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1693 to ? in H2O (0.3163 to ? Torr)
Maximum Sound Level 24.3 dbA
View Details
8015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details