Pelonis Technologies, Inc. DC Cross Flow Fan JQD-043A Series JQD-04329A24Q

Description
324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.
Request a Quote
Description
324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JQD-043A Series - JQD-04329A24Q - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JQD-043A Series
JQD-04329A24Q
DC Cross Flow Fan JQD-043A Series JQD-04329A24Q
324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.

324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQD-04329A24Q
Product Name DC Cross Flow Fan JQD-043A Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.16 SCFM (126 m³/hr)
Maximum Static Pressure 0.0433 in H2O (0.0809 Torr)
Maximum Sound Level 39 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6026-7 Series 5.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details