324mm (12.8in) to 360mm (14.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.0mmAq (0.039inH2O) to 1.1mmAq (0.043inH2O), Maximum Air Flow: 67CFM (1.9m3/min) to 74CFM (2.1m3/min). CE listed.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JQD-04329A12Q |
| Product Name | DC Cross Flow Fan JQD-043A Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 74.16 SCFM (126 m³/hr) |
| Maximum Static Pressure | 0.0433 in H2O (0.0809 Torr) |
| Maximum Sound Level | 39 dbA |
| Nominal Voltage | 12 volts |