AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.8mmAq (0.188inH2O) to 5.0mmAq (0.196inH2O), Maximum Air Flow: 205CFM (5.8m3/min) to 234CFM (6.6m3/min) CE listed.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JQ-603030-23S23 |
| Product Name | AC Cross Flow Fan JQ-603030 Series (Double Blower) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 233 SCFM (396 m³/hr) |
| Maximum Static Pressure | 0.1890 in H2O (0.3531 Torr) |
| Maximum Sound Level | 43 dbA |
| Nominal Voltage | 230 volts |