Pelonis Technologies, Inc. AC Cross Flow Fan JQ-453030 Series (Double Blower) JQ-453030-23-4B

Description
AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.5mmAq (0.177inH2O), Maximum Air Flow: 184CFM (5.2m3/min)
Request a Quote
Description
AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.5mmAq (0.177inH2O), Maximum Air Flow: 184CFM (5.2m3/min)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Cross Flow Fan JQ-453030 Series (Double Blower) - JQ-453030-23-4B - Pelonis Technologies, Inc.
Exton, PA, USA
AC Cross Flow Fan JQ-453030 Series (Double Blower)
JQ-453030-23-4B
AC Cross Flow Fan JQ-453030 Series (Double Blower) JQ-453030-23-4B
AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.5mmAq (0.177inH2O), Maximum Air Flow: 184CFM (5.2m3/min)

AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 4.5mmAq (0.177inH2O), Maximum Air Flow: 184CFM (5.2m3/min)

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JQ-453030-23-4B
Product Name AC Cross Flow Fan JQ-453030 Series (Double Blower)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 184 SCFM (312 m³/hr)
Maximum Static Pressure 0.1772 in H2O (0.3310 Torr)
Maximum Sound Level 47 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1016 to ? in H2O (0.1898 to ? Torr)
Maximum Sound Level 19.2 dbA
View Details
6010-11 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1205 to ? in H2O (0.2251 to ? Torr)
Maximum Sound Level 35.04 dbA
View Details
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details
AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details