Pelonis Technologies, Inc. DC Cross Flow Fan JHD-081 Series JHD-08170A24

Description
503mm (19.8in) to 783mm (30.8in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.3mmAq (0.051inH2O) to 1.7mmAq (0.066inH2O), Maximum Air Flow: 243CFM (6.9m3/min) to 423CFM (12.0m3/min).
Request a Quote
Description
503mm (19.8in) to 783mm (30.8in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.3mmAq (0.051inH2O) to 1.7mmAq (0.066inH2O), Maximum Air Flow: 243CFM (6.9m3/min) to 423CFM (12.0m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JHD-081 Series - JHD-08170A24 - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JHD-081 Series
JHD-08170A24
DC Cross Flow Fan JHD-081 Series JHD-08170A24
503mm (19.8in) to 783mm (30.8in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.3mmAq (0.051inH2O) to 1.7mmAq (0.066inH2O), Maximum Air Flow: 243CFM (6.9m3/min) to 423CFM (12.0m3/min).

503mm (19.8in) to 783mm (30.8in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.3mmAq (0.051inH2O) to 1.7mmAq (0.066inH2O), Maximum Air Flow: 243CFM (6.9m3/min) to 423CFM (12.0m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JHD-08170A24
Product Name DC Cross Flow Fan JHD-081 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 424 SCFM (720 m³/hr)
Maximum Static Pressure 0.0512 in H2O (0.0956 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
4028-5 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.04 to ? in H2O (1.94 to ? Torr)
Maximum Sound Level 47.5 dbA
View Details